250 V, 1-1⁄4 in. L x 1⁄4 in. D, High Breaking Capacity Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
FUSE, CARTRIDGE, 2A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SPT Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
FUSE CERM 2A 250VAC 300VDC 5X20
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 70160339 | 25C7712 | 0001.2507 |
| Product Name | Fuse;Cylinder/Non-Resettable;Time Lag;2A;Dims 5x20mm;Ceramic;Cartridge;250VAC | Fuse, Cartridge, 2A, 5X20Mm, Time Delay; Blow Characteristic Schurter | Circuit Protection - Fuses |
| Fuse Material | Glass; Ceramic | Ceramic; Ceramic | |
| Mounting | Replaceable | ||
| Approvals / Standards | IEC | RoHS | |
| Features | Time Lag | Time Lag |