SCHURTER Inc Fuses 1.2501

Description
500mA 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
500mA 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1816-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

500mA 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0001.2501 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2501
Circuit Protection - Fuses 0001.2501
FUSE CERAMIC 500MA 250VAC 300VDC

FUSE CERAMIC 500MA 250VAC 300VDC

Supplier's Site
Fuse, Cartridge, 0.5A, Time Delay; Blow Characteristic Schurter - 25C7710 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.5A, Time Delay; Blow Characteristic Schurter
25C7710
Fuse, Cartridge, 0.5A, Time Delay; Blow Characteristic Schurter 25C7710
FUSE, CARTRIDGE, 0.5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:SPT Series; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:SPT Series; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder/Non-Resettable;Time Lag;0.5A;Dims 5x20mm;Ceramic;Cartridge;250VAC - 70160335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;0.5A;Dims 5x20mm;Ceramic;Cartridge;250VAC
70160335
Fuse;Cylinder/Non-Resettable;Time Lag;0.5A;Dims 5x20mm;Ceramic;Cartridge;250VAC 70160335
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number 486-1816-ND 0001.2501 25C7710 70160335
Product Name Fuses Circuit Protection - Fuses Fuse, Cartridge, 0.5A, Time Delay; Blow Characteristic Schurter Fuse;Cylinder/Non-Resettable;Time Lag;0.5A;Dims 5x20mm;Ceramic;Cartridge;250VAC
Fuse Type Miniature
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 10558703 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fuse Material Glass
Rated Voltage 250 volts
View Details
Fuses - 486-2728-ND - DigiKey
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps
View Details
2 suppliers
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Power Fuses & Accessories -  - SHENZHEN VICTORS INDUSTRIAL CO., LTD.
SHENZHEN VICTORS INDUSTRIAL CO., LTD.
View Details