SCHURTER Inc Circuit Protection - Fuses 1.1014

Description
FUSE CERAMIC 10A 250VAC 5X20MM
Datasheet
Description
FUSE CERAMIC 10A 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0001.1014 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.1014
Circuit Protection - Fuses 0001.1014
FUSE CERAMIC 10A 250VAC 5X20MM

FUSE CERAMIC 10A 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 10A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter - 93K7607 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter
93K7607
Fuse, Cartridge, 10A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter 93K7607
FUSE, CARTRIDGE, 10A, 5 X 20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SP Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 5 X 20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:SP Series; Fuse Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0001.1014 93K7607
Product Name Circuit Protection - Fuses Fuse, Cartridge, 10A, 5 X 20Mm, Fast Act; Blow Characteristic Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 10 amps 10 amps
Rated Breaking Capacity 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Solar PV Fuses - PV160 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers