250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Fuse PCB radial MSF250 0.25A F
Fuse PCB radial MSF250 0.25A F
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-2004-ND | 2845041 | 1739867 |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | VDE | RoHS | RoHS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Rated Breaking Capacity | 35 amps |