Rex Gauge Company, Inc. Slim Probe Durometer with Chisel Foot Model DD-4

Description
Used for checking the hardness of narrow or irregular shapes - The foot size is .110 x .50". The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff, and low battery warning. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240 One Year Warranty Custom Made Carrying Case High and low buttons for setting tolerance limits Solid state circuitry with LCD display AC Adapter and Batteries Included Response speed is immediate Holds reading until reset 0.1 resolution
Description
Used for checking the hardness of narrow or irregular shapes - The foot size is .110 x .50". The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff, and low battery warning. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240 One Year Warranty Custom Made Carrying Case High and low buttons for setting tolerance limits Solid state circuitry with LCD display AC Adapter and Batteries Included Response speed is immediate Holds reading until reset 0.1 resolution

Suppliers

Company
Product
Description
Supplier Links
Slim Probe Durometer with Chisel Foot - Model DD-4 - Rex Gauge Company, Inc.
Buffalo Grove, IL, USA
Slim Probe Durometer with Chisel Foot
Model DD-4
Slim Probe Durometer with Chisel Foot Model DD-4
Used for checking the hardness of narrow or irregular shapes - The foot size is .110 x .50". The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff, and low battery warning. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240 One Year Warranty Custom Made Carrying Case High and low buttons for setting tolerance limits Solid state circuitry with LCD display AC Adapter and Batteries Included Response speed is immediate Holds reading until reset 0.1 resolution

Used for checking the hardness of narrow or irregular shapes - The foot size is .110 x .50". The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff, and low battery warning.

Features:

  • Includes NIST Calibration Certificate
  • Conforms to ASTM D-2240
  • One Year Warranty
  • Custom Made Carrying Case
  • High and low buttons for setting tolerance limits
  • Solid state circuitry with LCD display
  • AC Adapter and Batteries Included
  • Response speed is immediate
  • Holds reading until reset
  • 0.1 resolution
Supplier's Site
Slim Probe Durometer - Model DD-4 - Rex Gauge Company, Inc.
Buffalo Grove, IL, USA
Slim Probe Durometer
Model DD-4
Slim Probe Durometer Model DD-4
Used for checking hard to reach areas. This slim probe model is also available in the Type M durometer with a 1/8" diameter foot - great for checking thin (as thin as .050") hard to reach areas. The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff, and low battery warning. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240 One Year Warranty Custom Made Carrying Case High and low buttons for setting tolerance limits Solid state circuitry with LCD display AC Adapter and Batteries Included Response speed is immediate Holds reading until reset 0.1 resolution

Used for checking hard to reach areas. This slim probe model is also available in the Type M durometer with a 1/8" diameter foot - great for checking thin (as thin as .050") hard to reach areas. The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff, and low battery warning.

Features:

  • Includes NIST Calibration Certificate
  • Conforms to ASTM D-2240
  • One Year Warranty
  • Custom Made Carrying Case
  • High and low buttons for setting tolerance limits
  • Solid state circuitry with LCD display
  • AC Adapter and Batteries Included
  • Response speed is immediate
  • Holds reading until reset
  • 0.1 resolution
Supplier's Site
Digital Durometer - Model DD-4 - Rex Gauge Company, Inc.
Buffalo Grove, IL, USA
Digital Durometer
Model DD-4
Digital Durometer Model DD-4
The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240 One Year Warranty Custom Made Carrying Case High and low buttons for setting tolerance limits Solid state circuitry with LCD display Batteries Included Response speed is immediate Holds reading until reset 0.1 resolution Dial rotates up to 270° Extra-Large Number Display

The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff.

Features:

  • Includes NIST Calibration Certificate
  • Conforms to ASTM D-2240
  • One Year Warranty
  • Custom Made Carrying Case
  • High and low buttons for setting tolerance limits
  • Solid state circuitry with LCD display
  • Batteries Included
  • Response speed is immediate
  • Holds reading until reset
  • 0.1 resolution
  • Dial rotates up to 270°
  • Extra-Large Number Display
Supplier's Site

Technical Specifications

  Rex Gauge Company, Inc. Rex Gauge Company, Inc.
Product Category Durometers Durometers
Product Number Model DD-4 Model DD-4
Product Name Slim Probe Durometer with Chisel Foot Digital Durometer
ASTM D2240 Type ASTM D-2240 Type A; Type B; Type C; Type D; Type DO; Type O; Type OO; Type OOO; E, OOO-S, ASKER C; Other ASTM D2240 Type
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hardness Testing Durometer - PCE-900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Round/Block
Scale Range 200 to 900 Points
View Details