Schoeller Arca Systems, Inc. BiPP 1208 L 1854.008

Description
BiPP 1208 L
Description
BiPP 1208 L

Suppliers

Company
Product
Description
Supplier Links
BiPP 1208 L - 1854.008 - Schoeller Arca Systems, Inc.
Skokie, IL, USA
BiPP 1208 L
1854.008
BiPP 1208 L 1854.008
BiPP 1208 L

BiPP 1208 L

Supplier's Site

Technical Specifications

  Schoeller Arca Systems, Inc.
Product Category Pallets
Product Number 1854.008
Product Name BiPP 1208 L
Size 800x1000
Pallet Weight 12.13 lbs (5.5 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 1-Drum Poly Spill Containment Pallet - PAK987 - New Pig Corporation
Specs
Size 40" W x 40" L x 12.5" H
Pallet Weight 53 lbs (24.04 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Export Pallets - Recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 40"x40"; 40"x48"; 48"x48"; 44in x 44in
Pallet Weight 2205 to 4409 lbs (1000 to 2000 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
EOS 1208 HR+ 3R - 7341.500 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800x1000
Pallet Weight 39.69 lbs (18 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details