MAXPRO Technologies, Inc. 2:1 Ratio Single Stage, Double Acting Air Amplifier GPLV2

Description
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.
Description
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

Suppliers

Company
Product
Description
Supplier Links
2:1 Ratio Single Stage, Double Acting Air Amplifier - GPLV2 - MAXPRO Technologies, Inc.
Fairview, PA, USA
2:1 Ratio Single Stage, Double Acting Air Amplifier
GPLV2
2:1 Ratio Single Stage, Double Acting Air Amplifier GPLV2
For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

For applications demanding a high flow rate as well as increased air pressure, MAXPRO offers a variety of 2:1 ratio single stage – double acting air amplifiers to meet your flow demands. These 2:1 units include the MPLV2, SPLV2and GPLV2. These air amplifiers are a safe and efficient solution to insufficient air pressures at work stations. The GPLV2 can deliver twice the amount of supply pressure, up to 300 psi, with flow rates up to 125 SCFM.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Pneumatic Relays and Volume Boosters
Product Number GPLV2
Product Name 2:1 Ratio Single Stage, Double Acting Air Amplifier
Type Electric / Pneumatic Relay
Unlock Full Specs
to access all available technical data

Similar Products

 - 8370975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
Port Size 0.1575 inch (4 mm)
View Details
Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
BIFOLD - Volume Booster, VBP-04 -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 290 psi (204 m H2O)
View Details
2:1 Ratio Single Stage, Double Acting Air Amplifier - MPLV2 - MAXPRO Technologies, Inc.
Specs
Type Electric / Pneumatic Relay
Output Pressure 300 psi (211 m H2O)
Flow Capacity 45 SCFM (76.49 m³/hr)
View Details