Schmersal Inc. Expander, Output; Limit Switch Actuator Schmersal SRB 201ZH 24V

Description
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:SRB Series; Contact Current DC Max:80mA; Contact Voltage DC Max:24V; DC RoHS Compliant: Yes
Datasheet
Description
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:SRB Series; Contact Current DC Max:80mA; Contact Voltage DC Max:24V; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expander, Output; Limit Switch Actuator Schmersal - 37AJ1214 - Newark, An Avnet Company
Chicago, IL, United States
Expander, Output; Limit Switch Actuator Schmersal
37AJ1214
Expander, Output; Limit Switch Actuator Schmersal 37AJ1214
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:SRB Series; Contact Current DC Max:80mA; Contact Voltage DC Max:24V; DC RoHS Compliant: Yes

EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:SRB Series; Contact Current DC Max:80mA; Contact Voltage DC Max:24V; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 37AJ1214
Product Name Expander, Output; Limit Switch Actuator Schmersal
Maximum Current Rating 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - limit switch 1 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
View Details