Optoelectronic safety device for guarding perimeter of hazardous areas.
Safety Type 4 in accordance with IEC 61496-1
2, 3, or 4 beam light grid
Range: 0.3 meter to 12 meters
One-piece extruded reinforced housing -28 mm x 33 mm rectangular profile.
The housing profile is less susceptible to mechanical damage and misalignment from torsion or bending.
IP67 rated ingress protection.
LED status display endcap - green for power, red for fault
7 segment display - displays error codes and flashing signals to report specific faults and problems
Multiple integrated function options:
• fixed blanking
• floating blanking
• fixed blanking with movable edge region
• double reset
• contactor control (EDM)
• automatic mode
• re-start mode
• beam coding
Simple selection and configuration of functions via a single push-button and the 7-segment display.
Integrated alignment aid for easy set up.
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
| Schmersal Inc. | |
|---|---|
| Product Category | Perimeter Guards |
| Product Number | SLG440 |
| Product Name | Safety Light Grid |