Schmersal Inc. Relay, Safety, 24Vdc, 2A; Coil Voltage Schmersal AES1235 (24VDC)

Description
RELAY, SAFETY, 24VDC, 2A; Coil Voltage:24VDC; Contact Configuration:-; Product Range:AES Series; Relay Mounting:DIN Rail; Contact Current:2A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact RoHS Compliant: Yes
Description
RELAY, SAFETY, 24VDC, 2A; Coil Voltage:24VDC; Contact Configuration:-; Product Range:AES Series; Relay Mounting:DIN Rail; Contact Current:2A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The AES1235 is a safety control module for emergency stop applications, monitoring electromechanical and non-contact switchgear with two safety contacts rated for stop category 0. It mounts on standard DIN rail, has screw terminals accepting 0.25 to 2.5 mm² cables, and operates at 24 VDC ±15% with a maximum switching capacity of 6 A for safety outputs and 100 mA for signalling outputs. The device meets EN ISO 13849-1 (PL d) and IEC 61508 (SIL 2), with a mission time of 20 years and a PFH value of 1.0×10⁻⁷/h. It features wire break and earth connection detection, automatic reset, and operates within an ambient temperature range of 0 °C to +55 °C. The housing is made of glass-fiber-reinforced thermoplastic with IP40 enclosure rating and a weight of 160 g.

Datasheet Summary
Powered by GS/AI

The AES1235 is a safety control module for emergency stop applications, monitoring electromechanical and non-contact switchgear with two safety contacts rated for stop category 0. It mounts on standard DIN rail, has screw terminals accepting 0.25 to 2.5 mm² cables, and operates at 24 VDC ±15% with a maximum switching capacity of 6 A for safety outputs and 100 mA for signalling outputs. The device meets EN ISO 13849-1 (PL d) and IEC 61508 (SIL 2), with a mission time of 20 years and a PFH value of 1.0×10⁻⁷/h. It features wire break and earth connection detection, automatic reset, and operates within an ambient temperature range of 0 °C to +55 °C. The housing is made of glass-fiber-reinforced thermoplastic with IP40 enclosure rating and a weight of 160 g.

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 24Vdc, 2A; Coil Voltage Schmersal - 69W1088 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 24Vdc, 2A; Coil Voltage Schmersal
69W1088
Relay, Safety, 24Vdc, 2A; Coil Voltage Schmersal 69W1088
RELAY, SAFETY, 24VDC, 2A; Coil Voltage:24VDC; Contact Configuration:-; Product Range:AES Series; Relay Mounting:DIN Rail; Contact Current:2A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact RoHS Compliant: Yes

RELAY, SAFETY, 24VDC, 2A; Coil Voltage:24VDC; Contact Configuration:-; Product Range:AES Series; Relay Mounting:DIN Rail; Contact Current:2A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 69W1088
Product Name Relay, Safety, 24Vdc, 2A; Coil Voltage Schmersal
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1762642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
View Details
Safety Industrial Relay - 700S-CFB440EJC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details