Single Row Radial, Inch Series, Extra Wide
Features:
> Precision Ground Single Row Radial Ball Bearings.
> Special dimensions and tolerances can also be supplied.
| Schatz Bearing Corp. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | WE408 |
| Product Name | Precision Ground Single Row Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Rolling Element | Steel |
| Seals / Shields | None (Open Bearing) |
| Features | Snap Ring / Snap Ring Groove |
| Type | Conrad / Deep Groove |