Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation.
Extra Light Torque Tube Type
Features:
| Schatz Bearing Corp. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | B540DD |
| Product Name | Airframe Control/Aerospace Bearings B500DD Series |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Airframe / Aircraft Control |
| Material / Plating | Corrosion Resistant; Cadmium Plated |
| Rolling Element | Steel |
| Seals / Shields | Double Seal |