Scalewatcher North America, Inc. Commercial Hard Water Treatment System CMN Series

Description
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Conforms to the low voltage directive of the EC. Ingress protection: The units are hermetically sealed to IP56/NEMA4 and can be operated in the open Dimensions:7.9”x7.9” x2.4” /200 x 200 x 70 mm3 Weight: 6.6 lbs/3 kG To be used for pipe diameters up to 8”/200 mm. Suitable for all pipe materials. The followiong models are available: CMN2: 2”, CMN4: 4”, CMN8: 8”
Description
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Conforms to the low voltage directive of the EC. Ingress protection: The units are hermetically sealed to IP56/NEMA4 and can be operated in the open Dimensions:7.9”x7.9” x2.4” /200 x 200 x 70 mm3 Weight: 6.6 lbs/3 kG To be used for pipe diameters up to 8”/200 mm. Suitable for all pipe materials. The followiong models are available: CMN2: 2”, CMN4: 4”, CMN8: 8”

Suppliers

Company
Product
Description
Supplier Links
Commercial Hard Water Treatment System - CMN Series - Scalewatcher North America, Inc.
Oxford, PA, USA
Commercial Hard Water Treatment System
CMN Series
Commercial Hard Water Treatment System CMN Series
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Conforms to the low voltage directive of the EC. Ingress protection: The units are hermetically sealed to IP56/NEMA4 and can be operated in the open Dimensions:7.9”x7.9” x2.4” /200 x 200 x 70 mm3 Weight: 6.6 lbs/3 kG To be used for pipe diameters up to 8”/200 mm. Suitable for all pipe materials. The followiong models are available: CMN2: 2”, CMN4: 4”, CMN8: 8”

Main voltage:110-240 VAC, 50/60 Hz

Energy consumption: 0.033 kWh

Main cable: Three meter with molded mains plug

Overload protection: Internal fuse

Signal cable: Three core with enough length to make the coil

Controls: "Power On" and "Cable connected" LEDs

Electrical Standard: Conforms to the low voltage directive of the EC.

Ingress protection: The units are hermetically sealed to IP56/NEMA4 and can be operated in the open

Dimensions:7.9”x7.9”x2.4” /200 x 200 x 70 mm3

Weight: 6.6 lbs/3 kG

To be used for pipe diameters up to 8”/200 mm.

Suitable for all pipe materials.

The followiong models are available:

CMN2: 2”, CMN4: 4”, CMN8: 8”

Supplier's Site

Technical Specifications

  Scalewatcher North America, Inc.
Product Category Ion Exchange Equipment
Product Number CMN Series
Product Name Commercial Hard Water Treatment System
Removal Application Water Softening; Ultra Pure Water
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Dealkalizer -  - Cleaver-Brooks
Cleaver-Brooks
Specs
Market Industrial
Removal Application Dealkalization
Operating Flow Rates 10 to 300 GPM (37.88 to 1136 L/min)
View Details
Hi-Flo® 3e Softener -  - Culligan International Company- Commercial & Industrial Division
Culligan International Company- Commercial & Industrial Division
Specs
Removal Application Water Softening
View Details
 - UltraFlex - Marmon Industrial Water LLC
Marmon Industrial Water LLC
Specs
Market Industrial; Other; Power, Microelectronics
Removal Application Organics; Ultra Pure Water; Purification; Other; Suspended Solids
View Details