Scalewatcher North America, Inc. Residential Hard Water Treatment System 5 Star

Description
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC for house hold use. Ingress protection: The units are hermetically sealed to IP56/NEMA3R and can be operated in the open. Dimensions: 8.8x3.9x2.6”/224x100 x66 mm3 Weight: 5.5 lbs/2.5 kg Suitable for pipe diameters and pipe materials normally used in private housing.
Description
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC for house hold use. Ingress protection: The units are hermetically sealed to IP56/NEMA3R and can be operated in the open. Dimensions: 8.8x3.9x2.6”/224x100 x66 mm3 Weight: 5.5 lbs/2.5 kg Suitable for pipe diameters and pipe materials normally used in private housing.

Suppliers

Company
Product
Description
Supplier Links
Residential Hard Water Treatment System - 5 Star - Scalewatcher North America, Inc.
Oxford, PA, USA
Residential Hard Water Treatment System
5 Star
Residential Hard Water Treatment System 5 Star
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC for house hold use. Ingress protection: The units are hermetically sealed to IP56/NEMA3R and can be operated in the open. Dimensions: 8.8x3.9x2.6”/224x100 x66 mm3 Weight: 5.5 lbs/2.5 kg Suitable for pipe diameters and pipe materials normally used in private housing.

Main voltage:110-240 VAC, 50/60 Hz

Energy consumption: 0.01kWh

Main cable: Three meter with molded mains plug

Overload protection: Internal fuse

Signal cable: One core, standard seven meter

Controls: "Power On" and "Cable connected" LEDs

Electrical Standard: Scalewatcher conforms to the low

voltage directive of the EC for house hold use.

Ingress protection: The units are hermetically sealed to

IP56/NEMA3R and can be operated in the open.

Dimensions: 8.8x3.9x2.6”/224x100x66 mm3

Weight: 5.5 lbs/2.5 kg

Suitable for pipe diameters and pipe materials normally used in private housing.

Supplier's Site

Technical Specifications

  Scalewatcher North America, Inc.
Product Category Ion Exchange Equipment
Product Number 5 Star
Product Name Residential Hard Water Treatment System
Removal Application Water Softening; Ultra Pure Water
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Commercial Hard Water Treatment System - CM Series - Scalewatcher North America, Inc.
Specs
Removal Application Water Softening; Ultra Pure Water
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Market Medical / Food
Removal Application Purification
Peak Flow Rate 1.1 GPM (4.17 L/min)
View Details
Poli-Cut pH Control System -  - Fortrans Inc.
Specs
Market Industrial
Removal Application Other; Neutralization Systems
Operating Flow Rates 40 to 125 GPM (152 to 473 L/min)
View Details