GENERAL FEATURES
· Available in two different configurations
· Enhance your image for less than laser. GelSprinter solutions deliver professional image quality, business-class media capacity, plus support for automatic two-sided printing to offer a cost-effective solution.
· Turn any space into a workplace quickly and efficiently with standard IEE 802.11 wireless Ethernet
· Keep the pages flowing in busy offices with a quick 35-second warm-up time and first print speeds of 5.5 seconds!
· Take advantage of the 250-Sheet Paper Tray and long-lasting supplies to print longer jobs with minimal interruption.
· An optional 250-sheet Paper Feed Unit increases paper capacity to support longer print runs. Add two optional Paper Feed Units to raise capacity to 750 sheets.
· Add a 100-sheet Multi-Bypass Tray to print onto heavy stocks and postcards up to 140 lb. Index, and create banners up to 51" long.
· Integrate easily into any office environment with support for Windows and Macintosh users, plus powerful controllers to handle all of your office printing needs with laser quality at an inkjet price.
· Print with less power. These ENERGY STAR compliant printers use just a few watts when printing and even less in Energy Saver Mode so you can print with near-instant readiness and zero ozone emissions.
· Reduce printing costs without reducing quality. Savin's Economy Color Mode produces crisp text combined with attention-grabbing color graphics for about the same cost-per-page as a black & white print.
· Splash cost-effective color on every page with high capacity print cartridges. Replace cartridges individually in seconds to maximize supply use, keep per-page costs low, and maintain the lowest possible total cost of ownership.
· Create durable prints and direct mail postcards that resist smearing upon contact with water and highlight pens. Produce signs, menus and promotional materials that won't fade from prolonged exposure to sunlight.
| Savin | |
|---|---|
| Product Category | Ink Jet Printers |
| Product Number | SG 3110DNw |
| Product Name | Printers |
| Mounting Options | Stand-alone |