GENERAL FEATURES
· Speeds comparable to laser printers and faster than most inkjet printers - plus outstanding quality on every full-color page.
· Print speed of 29 ppm
· Print crisp, vibrant color images no matter what type of paper you prefer. On plain paper, the GX7000 prints at 1200 x 1200 dpi, 2-bit (equivalent to 3600 x 1200 dpi).
· Supports RPCS
· Innovative GelSprinter technology eliminates smudging and curling, delivering color quality comparable to color laser output.
· The GX7000 uses smaller 2 picoliter dots that minimize spreading, sharpen images and prevent bleed-through.
· Reduces power consumption and print more documents using less paper with standard automatic duplexing.
| Savin | |
|---|---|
| Product Category | Ink Jet Printers |
| Product Number | GX7000 |
| Product Name | Printers |
| Mounting Options | Stand-alone |