Sartorius Lab Instruments GmbH & Co. KG pH Combination Electrode PY-P12DOC

Description
pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug.
Datasheet
Description
pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
pH Combination Electrode
PY-P12DOC
pH Combination Electrode PY-P12DOC
pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug.

pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category pH Electrodes
Product Number PY-P12DOC
Product Name pH Combination Electrode
Electrode Configuration Combination
Unlock Full Specs
to access all available technical data

Similar Products

TIPTRODE P - 238080 - Hamilton Company
Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
Biotrode - 6.0224.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.1181 inch (3 mm)
Length 4.45 inch (113 mm)
pH Range 1 to 11 ph
View Details
pH Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP (optional feature)
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
View Details