Sartorius Lab Instruments GmbH & Co. KG pH Combination Electrode PY-P10

Description
pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug.
Datasheet
Description
pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
pH Combination Electrode
PY-P10
pH Combination Electrode PY-P10
pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug.

pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category pH Electrodes
Product Number PY-P10
Product Name pH Combination Electrode
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Unlock Full Specs
to access all available technical data

Similar Products

pH Sensor CLARYTRODE VP - 238831 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
Generator electrode with diaphragm - 6.00348.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.9449 inch (24 mm)
Length 4.25 inch (108 mm)
pH Range 0.0 to 14 ph
View Details
Portable pH Meter - PCE-PH 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details