Sartorius Lab Instruments GmbH & Co. KG BIOSTAT® Cplus In-Situ Sterilisable Bioreactors

Description
BIOSTAT® Cplus Convenience from research to small scale production BIOSTAT® Cplus reliable industrial Sterilizable-In-Plac e (SIP) fermentor | bioreactor system with no room for compromises. State-of-the-art technology and design ensure reliable and safety operation. Superior process visualization and control via colour touch screen display Choice of four different gassing systems Automatic vessel sterilization sequence Culture vessels from 2L to 30L working volume, aspect ratio (H:D) 2:1 or 3:1 (2L & 5L 2:1 only) Control capability of Temperature, pH, pO2, agitation speed, Foam, Level, vessel weight, pressure, 2 x substrate feeding, gas composition and aeration rate via optional MFC, optional Redox and Turbidity measurement High foam detection with safety shut-down of aeration and agitation Comprehensive 'ready-to-use' packages or individual system configuration
Datasheet
Description
BIOSTAT® Cplus Convenience from research to small scale production BIOSTAT® Cplus reliable industrial Sterilizable-In-Plac e (SIP) fermentor | bioreactor system with no room for compromises. State-of-the-art technology and design ensure reliable and safety operation. Superior process visualization and control via colour touch screen display Choice of four different gassing systems Automatic vessel sterilization sequence Culture vessels from 2L to 30L working volume, aspect ratio (H:D) 2:1 or 3:1 (2L & 5L 2:1 only) Control capability of Temperature, pH, pO2, agitation speed, Foam, Level, vessel weight, pressure, 2 x substrate feeding, gas composition and aeration rate via optional MFC, optional Redox and Turbidity measurement High foam detection with safety shut-down of aeration and agitation Comprehensive 'ready-to-use' packages or individual system configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
BIOSTAT® Cplus In-Situ Sterilisable Bioreactors
BIOSTAT® Cplus In-Situ Sterilisable Bioreactors
BIOSTAT® Cplus Convenience from research to small scale production BIOSTAT® Cplus reliable industrial Sterilizable-In-Plac e (SIP) fermentor | bioreactor system with no room for compromises. State-of-the-art technology and design ensure reliable and safety operation. Superior process visualization and control via colour touch screen display Choice of four different gassing systems Automatic vessel sterilization sequence Culture vessels from 2L to 30L working volume, aspect ratio (H:D) 2:1 or 3:1 (2L & 5L 2:1 only) Control capability of Temperature, pH, pO2, agitation speed, Foam, Level, vessel weight, pressure, 2 x substrate feeding, gas composition and aeration rate via optional MFC, optional Redox and Turbidity measurement High foam detection with safety shut-down of aeration and agitation Comprehensive 'ready-to-use' packages or individual system configuration

BIOSTAT® Cplus

Convenience from research to small scale production

BIOSTAT® Cplus reliable industrial Sterilizable-In-Place (SIP) fermentor | bioreactor system with no room for compromises. State-of-the-art technology and design ensure reliable and safety operation.

  • Superior process visualization and control via colour touch screen display
  • Choice of four different gassing systems
  • Automatic vessel sterilization sequence
  • Culture vessels from 2L to 30L working volume, aspect ratio (H:D) 2:1 or 3:1 (2L & 5L 2:1 only)
  • Control capability of Temperature, pH, pO2, agitation speed, Foam, Level, vessel weight, pressure, 2 x substrate feeding, gas composition and aeration rate via optional MFC, optional Redox and Turbidity measurement
  • High foam detection with safety shut-down of aeration and agitation
  • Comprehensive 'ready-to-use' packages or individual system configuration
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Reactors
Product Name BIOSTAT® Cplus In-Situ Sterilisable Bioreactors
Reactor Design Stirred Tank Reactor
Reactor Operation Batch
Number of Vessels 1 #
Vessel Volume 2 to 30 liters (2.11 to 31.7 quarts)
Stirrer Speed 20 to 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Lab/Pilot Reactor - 50 Gallon - Fluitron, Inc.
Specs
Reactor Design Stirred Tank Reactor
Reactor Operation Batch
Vessel Volume 189 liters (200 quarts)
View Details
High Level Organic Microwave Synthesis - Monowave 50 Closed Vessel Reactor - Anton Paar
Specs
Number of Vessels 1 #
Vessel Volume 0.0060 liters (0.0063 quarts)
Temperature Range 250 C (482 F)
View Details
Specs
Reactor Design Other Reactor Design; Dry Thermostat Block Reactor
Reactor Operation Batch
Temperature Range 37 to 165 C (98.6 to 329 F)
View Details