Sartorius Lab Instruments GmbH & Co. KG Incubation-shaking Cabinet CERTOMAT® BS-1 BBI-8865027

Description
CERTOMAT® BS-1 The stackable incubation shaker Three CERTOMAT® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed. Temperature, shaking speed and illumination can be defined and stored in five programs with four steps and one pre-step each. Safety features include visual and acoustic alarms, a memory function for automatic re-start after power failure, and recording of the time and duration of interruptions. An integrated spill tray prevents any liquid media from broken flasks from entering the mechanical system. The CERTOMAT® BS-1 is available with a choice of two shaking amplitudes and with or without integrated cooling. Further optional accessories are an illumination unit, various support frames and an additional incubation grid that can be mounted in the upper part of the cabinet. The interior of the incubation cabinet is completely made of polished stainless steel. IQ/OQ documents for use of the CERTOMAT® BS-1 in validated processes are available. Benefits Stacks three units high with full speed Fully programmable Capacity 6 + 5 L flasks To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.
Description
CERTOMAT® BS-1 The stackable incubation shaker Three CERTOMAT® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed. Temperature, shaking speed and illumination can be defined and stored in five programs with four steps and one pre-step each. Safety features include visual and acoustic alarms, a memory function for automatic re-start after power failure, and recording of the time and duration of interruptions. An integrated spill tray prevents any liquid media from broken flasks from entering the mechanical system. The CERTOMAT® BS-1 is available with a choice of two shaking amplitudes and with or without integrated cooling. Further optional accessories are an illumination unit, various support frames and an additional incubation grid that can be mounted in the upper part of the cabinet. The interior of the incubation cabinet is completely made of polished stainless steel. IQ/OQ documents for use of the CERTOMAT® BS-1 in validated processes are available. Benefits Stacks three units high with full speed Fully programmable Capacity 6 + 5 L flasks To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Incubation-shaking Cabinet CERTOMAT® BS-1
BBI-8865027
Incubation-shaking Cabinet CERTOMAT® BS-1 BBI-8865027
CERTOMAT® BS-1 The stackable incubation shaker Three CERTOMAT® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed. Temperature, shaking speed and illumination can be defined and stored in five programs with four steps and one pre-step each. Safety features include visual and acoustic alarms, a memory function for automatic re-start after power failure, and recording of the time and duration of interruptions. An integrated spill tray prevents any liquid media from broken flasks from entering the mechanical system. The CERTOMAT® BS-1 is available with a choice of two shaking amplitudes and with or without integrated cooling. Further optional accessories are an illumination unit, various support frames and an additional incubation grid that can be mounted in the upper part of the cabinet. The interior of the incubation cabinet is completely made of polished stainless steel. IQ/OQ documents for use of the CERTOMAT® BS-1 in validated processes are available. Benefits Stacks three units high with full speed Fully programmable Capacity 6 + 5 L flasks To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

CERTOMAT® BS-1

The stackable incubation shaker

Three CERTOMAT® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed.

Temperature, shaking speed and illumination can be defined and stored in five programs with four steps and one pre-step each. Safety features include visual and acoustic alarms, a memory function for automatic re-start after power failure, and recording of the time and duration of interruptions. An integrated spill tray prevents any liquid media from broken flasks from entering the mechanical system.

The CERTOMAT® BS-1 is available with a choice of two shaking amplitudes and with or without integrated cooling. Further optional accessories are an illumination unit, various support frames and an additional incubation grid that can be mounted in the upper part of the cabinet. The interior of the incubation cabinet is completely made of polished stainless steel. IQ/OQ documents for use of the CERTOMAT® BS-1 in validated processes are available.

Benefits

  • Stacks three units high with full speed
  • Fully programmable
  • Capacity 6 + 5 L flasks

To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Incubators
Product Number BBI-8865027
Product Name Incubation-shaking Cabinet CERTOMAT® BS-1
Jacket Type Air
Features Alarm; Stackable; Interior Lights (optional feature)
Chamber Capacity 1.06 cubic feet (30 liters)
Temperature Range 8 to 70 C (46.4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Heat Hypoxic CO2 Incubator featuring Zirconia Oxygen Control - In-VitroCell ES NU-5831 - NuAire, Inc.
Specs
Jacket Type Direct Heat
Sensor Type Infrared
Chamber Capacity 7.06 cubic feet (200 liters)
View Details
Specs
Jacket Type Air
Features Alarm; Stackable
Chamber Capacity 1.06 cubic feet (30 liters)
View Details