Sartorius Lab Instruments GmbH & Co. KG OPTA® SFT-I Sterile Connector, 1/4" Hose Barb, Female Small Connector Body 640FS014M---D

Description
Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile Connectors allows fast and reliable sterile connection and sterile fluid transfer between two separate, pre-sterilized process components in biopharmaceutical manufacturing operations. This new connector has been qualified applying the most stringent and innovative test regimes. The OPTA® SFT-I connectors can be integrated into Sartorius Stedim Biotech Fluid Management Technologies assemblies and are also available as individual device for end-user assembly with silicone tubing. The Opta® SFT- D is available as individual device for end-user assembly with TPE tubing and autoclave sterilization. Male and female connector couplings sealed with sterilizing grade membrane: Allows for sterile fluid transfer in non-classified & classified environments Male and female connector couplings: Allows for "error proofing" of designs to prevent mistaken connections Sterilizable by gamma irradiation & autoclave: Flexible implementation of hybrid single-use and multiple use technologies 100% integrity tested: Highest security Claimed size equivalent to tubing ID size: No flow restriction 3-step operation: Easy, robust, repeatable operation All hose barb connections intensively qualified: Safe and robust tubing connections Fully integrated supply chain for Opta® SFT-I incorporating single-use assemblies from Sartorius Stedim Biotech: Streamlined supply chain, high security of supply
Datasheet
Description
Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile Connectors allows fast and reliable sterile connection and sterile fluid transfer between two separate, pre-sterilized process components in biopharmaceutical manufacturing operations. This new connector has been qualified applying the most stringent and innovative test regimes. The OPTA® SFT-I connectors can be integrated into Sartorius Stedim Biotech Fluid Management Technologies assemblies and are also available as individual device for end-user assembly with silicone tubing. The Opta® SFT- D is available as individual device for end-user assembly with TPE tubing and autoclave sterilization. Male and female connector couplings sealed with sterilizing grade membrane: Allows for sterile fluid transfer in non-classified & classified environments Male and female connector couplings: Allows for "error proofing" of designs to prevent mistaken connections Sterilizable by gamma irradiation & autoclave: Flexible implementation of hybrid single-use and multiple use technologies 100% integrity tested: Highest security Claimed size equivalent to tubing ID size: No flow restriction 3-step operation: Easy, robust, repeatable operation All hose barb connections intensively qualified: Safe and robust tubing connections Fully integrated supply chain for Opta® SFT-I incorporating single-use assemblies from Sartorius Stedim Biotech: Streamlined supply chain, high security of supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
OPTA® SFT-I Sterile Connector, 1/4" Hose Barb, Female Small Connector Body
640FS014M---D
OPTA® SFT-I Sterile Connector, 1/4" Hose Barb, Female Small Connector Body 640FS014M---D
Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile Connectors allows fast and reliable sterile connection and sterile fluid transfer between two separate, pre-sterilized process components in biopharmaceutical manufacturing operations. This new connector has been qualified applying the most stringent and innovative test regimes. The OPTA® SFT-I connectors can be integrated into Sartorius Stedim Biotech Fluid Management Technologies assemblies and are also available as individual device for end-user assembly with silicone tubing. The Opta® SFT- D is available as individual device for end-user assembly with TPE tubing and autoclave sterilization. Male and female connector couplings sealed with sterilizing grade membrane: Allows for sterile fluid transfer in non-classified & classified environments Male and female connector couplings: Allows for "error proofing" of designs to prevent mistaken connections Sterilizable by gamma irradiation & autoclave: Flexible implementation of hybrid single-use and multiple use technologies 100% integrity tested: Highest security Claimed size equivalent to tubing ID size: No flow restriction 3-step operation: Easy, robust, repeatable operation All hose barb connections intensively qualified: Safe and robust tubing connections Fully integrated supply chain for Opta® SFT-I incorporating single-use assemblies from Sartorius Stedim Biotech: Streamlined supply chain, high security of supply

Opta® SFT

Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization.

The Opta® SFT range of Sterile Connectors allows fast and reliable sterile connection and sterile fluid transfer between two separate, pre-sterilized process components in biopharmaceutical manufacturing operations.

This new connector has been qualified applying the most stringent and innovative test regimes.

The OPTA® SFT-I connectors can be integrated into Sartorius Stedim Biotech Fluid Management Technologies assemblies and are also available as individual device for end-user assembly with silicone tubing.

The Opta® SFT- D is available as individual device for end-user assembly with TPE tubing and autoclave sterilization.

  • Male and female connector couplings sealed with sterilizing grade membrane: Allows for sterile fluid transfer in non-classified & classified environments
  • Male and female connector couplings: Allows for "error proofing" of designs to prevent mistaken connections
  • Sterilizable by gamma irradiation & autoclave: Flexible implementation of hybrid single-use and multiple use technologies
  • 100% integrity tested: Highest security
  • Claimed size equivalent to tubing ID size: No flow restriction
  • 3-step operation: Easy, robust, repeatable operation
  • All hose barb connections intensively qualified: Safe and robust tubing connections
  • Fully integrated supply chain for Opta® SFT-I incorporating single-use assemblies from Sartorius Stedim Biotech: Streamlined supply chain, high security of supply
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Sanitary Fittings
Product Number 640FS014M---D
Product Name OPTA® SFT-I Sterile Connector, 1/4" Hose Barb, Female Small Connector Body
Fitting Type Tube Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data