CPU cooler for Intel Pentium 4 Processor (775-land LGA Package)
| Sanyo Denki America, Inc. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 109X9212PT0H016 |
| Product Name | CPU Cooler San Ace MC |
| Device | Active Heat Sink |
| L | 72 mm (2.84 inch) |
| W | 72.1 mm (2.84 inch) |
| H | 62.6 mm (2.46 inch) |
| Weight | 490 g (17.29 oz) |