Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1276791-UDQ2916EB
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 44-LCC (J-Lead)
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 750mA
Voltage - Load: 10 V ~ 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: UDQ2916
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): BU64249GWXTR; BU64981AGWZTR; BU64249GWX-E2;
Introduction Date: July 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Stepper Motor Controller, 1A, BIPolar, PQCC44, PLASTIC, MO-047AC, LCC-44 Product overview: UDQ2916EB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UDQ2916EB can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER BIPOLAR 44PLCC
Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)
IC MOTOR DRIVER BIPOLAR 44PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | UDQ2916EB-ND | 1276791-UDQ2916EB | 744-UDQ2916EB | UDQ2916EB | UDQ2916EB | UDQ2916EB |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UDQ2916EB | Stepper 1A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 44-LCC (J-Lead) | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts |