Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)
Stepper Motor Controller, 1A, BIPolar, PQCC44, PLASTIC, MO-047AC, LCC-44 Product overview: UDN2916EBTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UDN2916EBTR can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 798770-UDN2916EBTR
Packaging: Reel package
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 44-LCC (J-Lead)
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 750mA
Voltage - Load: 10 V ~ 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: UDN2916
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): TB62215AFTG; TB62209FG(O); TB62209FG(EL); TB62218AFG;
Introduction Date: July 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 450
Bipolar Motor Driver Bipolar Parallel 44-PLCC (16.59x16.59)
IC MOTOR DRIVER BIPOLAR 44PLCC
IC MOTOR DRIVER BIPOLAR 44PLCC
IC MOTOR DRIVER BIPOLAR 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | UDN2916EBTR-ND | 744-UDN2916EBTR | 798770-UDN2916EBTR | UDN2916EBTR | UDN2916EBTR | UDN2916EBTR | 26-UDN2916EBTR |
| Product Name | Motor Drivers, Controllers | Stepper 1A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - UDN2916EBTR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER BIPOLAR 44PLCC |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; 44-LCC (J-Lead) | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts |