Stepper Motor Controller, 1A, BIPolar, PDIP24, LEAD FREE, PLASTIC, MS-001BE, DIP-24 Product overview: UDN2916B-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UDN2916B-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 24-DIP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 798769-UDN2916B-T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 24-PowerDIP (0.300", 7.62mm)
Applications: General
Technology: Bipolar
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 750mA
Voltage - Load: 10 V ~ 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: UDN2916
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DIP
Introduction Date: July 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 15
IC MTRDRV BIPLR 4.75-5.25V 24DIP
Bipolar Motor Driver Bipolar Parallel 24-DIP
IC MTRDRV BIPLR 4.75-5.25V 24DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-UDN2916B-T | 620-1118-ND | 798769-UDN2916B-T | UDN2916B-T | UDN2916B-T | UDN2916B-T |
| Product Name | Stepper 1A DIP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UDN2916B-T | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 5 volts | 5 to 5 volts | 5 to 5 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-PowerDIP (0.300"", 7.62mm)" |