Allegro MicroSystems Inc. Motor Drivers, Controllers L6219DSTR

Description
Bipolar Motor Driver Power MOSFET Parallel 24-SOIC
Request a Quote Datasheet
Description
Bipolar Motor Driver Power MOSFET Parallel 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - L6219DSTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
L6219DSTR-ND
Motor Drivers, Controllers L6219DSTR-ND
Bipolar Motor Driver Power MOSFET Parallel 24-SOIC

Bipolar Motor Driver Power MOSFET Parallel 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - L6219DSTR - 109536-L6219DSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - L6219DSTR
109536-L6219DSTR
PMIC - PMIC - Motor Drivers, Controllers - L6219DSTR 109536-L6219DSTR
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 109536-L6219DSTR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 750mA Voltage - Load: 10 V to 45 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 109536-L6219DSTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 750mA
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Stepper 1A SOIC Motor Driver IC
744-L6219DSTR
Stepper 1A SOIC Motor Driver IC 744-L6219DSTR
Stepper Motor Controller, 1A, BIPolar, PDSO24, SOIC-24 Product overview: L6219DSTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219DSTR can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 1A, BIPolar, PDSO24, SOIC-24 Product overview: L6219DSTR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219DSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - L6219DSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
L6219DSTR
PMIC - Motor Drivers, Controllers L6219DSTR
IC MOTOR DRIVER BIPOLAR 24SOIC

IC MOTOR DRIVER BIPOLAR 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - L6219DSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
L6219DSTR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers L6219DSTR
IC MOTOR DRIVER BIPOLAR 24SOIC

IC MOTOR DRIVER BIPOLAR 24SOIC

Supplier's Site
Motor Drivers, Controllers - L6219DSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
L6219DSTR
Motor Drivers, Controllers L6219DSTR
Bipolar Motor Driver Power MOSFET Parallel 24-SOIC

Bipolar Motor Driver Power MOSFET Parallel 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number L6219DSTR-ND 109536-L6219DSTR 744-L6219DSTR L6219DSTR L6219DSTR L6219DSTR
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - L6219DSTR Stepper 1A SOIC Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 C (-4 F) -20 to 150 C (-4 to 302 F)
AC Input 5 to 5 volts 5 to 5 volts
Unlock Full Specs
to access all available technical data