Stepper Motor Controller, 1A, BIPolar, PDSO24, SOIC-24 Product overview: L6219DS from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6219DS can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 24-SOIC
IC MOTOR DRIVER BIPOLAR 24SOIC
Bipolar Motor Driver Power MOSFET Parallel 24-SOIC
IC MOTOR DRIVER BIPOLAR 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L6219DS | L6219DS-ND | L6219DS | L6219DS | L6219DS |
| Product Name | Stepper 1A SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||
| Communication | Parallel Interface | Parallel |