Allegro MicroSystems Inc. High Precision Linear Current Sensor ACS770LCB-100B-PFF-T

Description
The ACS770 delivers precise current sensing with enhanced accuracy, featuring a 100µΩ conductor, piecewise linear temperature compensation, and integrated shield for improved noise immunity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet
Description
The ACS770 delivers precise current sensing with enhanced accuracy, featuring a 100µΩ conductor, piecewise linear temperature compensation, and integrated shield for improved noise immunity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Linear Current Sensor - ACS770LCB-100B-PFF-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High Precision Linear Current Sensor
ACS770LCB-100B-PFF-T
High Precision Linear Current Sensor ACS770LCB-100B-PFF-T
The ACS770 delivers precise current sensing with enhanced accuracy, featuring a 100µΩ conductor, piecewise linear temperature compensation, and integrated shield for improved noise immunity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The ACS770 delivers precise current sensing with enhanced accuracy, featuring a 100µΩ conductor, piecewise linear temperature compensation, and integrated shield for improved noise immunity.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Current Sensor ICs - 1460760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
1460760
Current Sensor ICs 1460760
Current Sensor AC/DC 5V 5-Pin Case CB

Current Sensor AC/DC 5V 5-Pin Case CB

Supplier's Site
Current Sensor ICs - 8660786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
8660786P
Current Sensor ICs 8660786P
Current Sensor AC/DC 5V 5-Pin Case CB

Current Sensor AC/DC 5V 5-Pin Case CB

Supplier's Site
Current Sensor ICs - 8660786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
8660786
Current Sensor ICs 8660786
Current Sensor AC/DC 5V 5-Pin Case CB

Current Sensor AC/DC 5V 5-Pin Case CB

Supplier's Site
Current Sensors - 620-1544-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1544-5-ND
Current Sensors 620-1544-5-ND
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Buy Now Datasheet
Current Sensor - 86885748 - Radwell International
Willingboro, NJ, United States
Current Sensor
86885748
Current Sensor 86885748
CURRENT SENSOR, 120KHZ BANDWIDTH RATING, 10MA QUIESCENT CURRENT, PFF SENSOR CASE, 5PIN CONNECTION, 4.5-5.5V SUPPLY, -40-150 CELSIUS OPERATING TEMP. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSOR, 120KHZ BANDWIDTH RATING, 10MA QUIESCENT CURRENT, PFF SENSOR CASE, 5PIN CONNECTION, 4.5-5.5V SUPPLY, -40-150 CELSIUS OPERATING TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Replacement For Acs758Lcb-100B-Pff-T; Quiescent Current Allegro Microsystems - 29AH2277 - Newark, An Avnet Company
Chicago, IL, United States
Replacement For Acs758Lcb-100B-Pff-T; Quiescent Current Allegro Microsystems
29AH2277
Replacement For Acs758Lcb-100B-Pff-T; Quiescent Current Allegro Microsystems 29AH2277
REPLACEMENT FOR ACS758LCB-100B-PFF-T ; Quiescent Current:-; Bandwidth:120kHz; Sensor Case Style:PFF; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

REPLACEMENT FOR ACS758LCB-100B-PFF-T; Quiescent Current:-; Bandwidth:120kHz; Sensor Case Style:PFF; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors
Product Number ACS770LCB-100B-PFF-T 1460760 8660786P 620-1544-5-ND 86885748 29AH2277
Product Name High Precision Linear Current Sensor Current Sensor ICs Current Sensor ICs Current Sensors Current Sensor Replacement For Acs758Lcb-100B-Pff-T; Quiescent Current Allegro Microsystems
Technology Hall-Effect Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 F (-40 C)
Current 0.0 to 400 amps 100 amps
Voltage 5 volts 5 volts 4.5 to 5.5 volts
Frequency Range 120000 Hz 120000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS72981LLRATR-050U5-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 7-PowerSMD Module
Electrical Output Voltage
View Details
High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection - ACS725LLCTR-10AU-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection - ACS725LLCTR-20AU-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
High Accuracy Dual Fault Output High Isolation Ic - ACS720KLATR-65AB-T-4 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
2 suppliers