Allegro MicroSystems Inc. Current Sensors ACS758LCB-100B-PFF-T

Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Request a Quote Datasheet
Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-1321-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1321-ND
Current Sensors 620-1321-ND
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Buy Now Datasheet
Current Transducers - ACS758LCB-100B-PFF-T - 086985-ACS758LCB-100B-PFF-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS758LCB-100B-PFF-T
086985-ACS758LCB-100B-PFF-T
Current Transducers - ACS758LCB-100B-PFF-T 086985-ACS758LCB-100B-PFF-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 086985-ACS758LCB-100 B-PFF-T Packaging: Tube/Rail Response Time: 4μs Mounting: Through Hole Frequency: DC to 120kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13.5mA Number of Channels: 1 Sensitivity: 20mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 100A Linearity: ±1.25% Accuracy: ±2.4% Family Name: ACS758LCB Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Dimension: 5-CB Formed Leads, PFF Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): ACS770LCB-100B-PFF-T ; Introduction Date: March 26, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 34

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 086985-ACS758LCB-100B-PFF-T
Packaging: Tube/Rail
Response Time: 4μs
Mounting: Through Hole
Frequency: DC to 120kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 13.5mA
Number of Channels: 1
Sensitivity: 20mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 100A
Linearity: ±1.25%
Accuracy: ±2.4%
Family Name: ACS758LCB
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 5-CB Formed Leads, PFF
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ACS770LCB-100B-PFF-T ;
Introduction Date: March 26, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 34

Buy Now Datasheet
Linear Current Sensor, 10Ma, Pff-5; Quiescent Current Allegro Microsystems - 04R7132 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 10Ma, Pff-5; Quiescent Current Allegro Microsystems
04R7132
Linear Current Sensor, 10Ma, Pff-5; Quiescent Current Allegro Microsystems 04R7132
LINEAR CURRENT SENSOR, 10mA, PFF-5; Quiescent Current:10mA; Bandwidth:120kHz; Sensor Case Style:PFF; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 10mA, PFF-5; Quiescent Current:10mA; Bandwidth:120kHz; Sensor Case Style:PFF; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 620-1321-ND 086985-ACS758LCB-100B-PFF-T 04R7132
Product Name Current Sensors Current Transducers - ACS758LCB-100B-PFF-T Linear Current Sensor, 10Ma, Pff-5; Quiescent Current Allegro Microsystems
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548332-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current Sensors - 620-1108-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details