Allegro MicroSystems Inc. Current Transducers - ACS754LCB-050-PFF ACS754LCB-050-PFF

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1135515-ACS754LCB-05 0-PFF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: 5-CB Formed Leads, PFF Response Time: 12μs Frequency: DC ~ 35kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 40mV/A Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1.5% Accuracy: ±1% Family Name: ACS754 Categories: Sensors, Transducers Manufacturer Homepage: www.allegromicro.com Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): ACS770LCB-050B-PFF-T ; ACS758LCB-050B-PFF-T ; Introduction Date: August 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1135515-ACS754LCB-05 0-PFF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: 5-CB Formed Leads, PFF Response Time: 12μs Frequency: DC ~ 35kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 40mV/A Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1.5% Accuracy: ±1% Family Name: ACS754 Categories: Sensors, Transducers Manufacturer Homepage: www.allegromicro.com Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): ACS770LCB-050B-PFF-T ; ACS758LCB-050B-PFF-T ; Introduction Date: August 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS754LCB-050-PFF - 1135515-ACS754LCB-050-PFF - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS754LCB-050-PFF
1135515-ACS754LCB-050-PFF
Current Transducers - ACS754LCB-050-PFF 1135515-ACS754LCB-050-PFF
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1135515-ACS754LCB-05 0-PFF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: 5-CB Formed Leads, PFF Response Time: 12μs Frequency: DC ~ 35kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 40mV/A Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1.5% Accuracy: ±1% Family Name: ACS754 Categories: Sensors, Transducers Manufacturer Homepage: www.allegromicro.com Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): ACS770LCB-050B-PFF-T ; ACS758LCB-050B-PFF-T ; Introduction Date: August 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Power Management, Automotive

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1135515-ACS754LCB-050-PFF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: 5-CB Formed Leads, PFF
Response Time: 12μs
Frequency: DC ~ 35kHz
Operating Supply Voltage: 5V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 40mV/A
Part Status: Obsolete(EOL)
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 50A
Linearity: ±1.5%
Accuracy: ±1%
Family Name: ACS754
Categories: Sensors, Transducers
Manufacturer Homepage: www.allegromicro.com
Maximum Supply Current: 10mA
Alternative Parts (Cross-Reference): ACS770LCB-050B-PFF-T; ACS758LCB-050B-PFF-T;
Introduction Date: August 28, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Motor Drive & Control, Power Management, Automotive

Buy Now Datasheet
Current Sensors - 620-1106-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1106-ND
Current Sensors 620-1106-ND
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Buy Now Datasheet
Current Sensor - 16137278 - Radwell International
Willingboro, NJ, United States
Current Sensor
16137278
Current Sensor 16137278
CURRENT SENSOR IC; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGE/CASE:5-CBPFF ; OPERATING TEMPERATURE RANGE:-40°C TO +150°C; NO. OF PINS:. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSOR IC; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGE/CASE:5-CBPFF; OPERATING TEMPERATURE RANGE:-40°C TO +150°C; NO. OF PINS:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International
Product Category Current Sensors Current Sensors Current Sensors
Product Number 1135515-ACS754LCB-050-PFF 620-1106-ND 16137278
Product Name Current Transducers - ACS754LCB-050-PFF Current Sensors Current Sensor
Loop Type Open Loop Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Current 50 amps 50 amps
Voltage 5 volts 5 volts
Frequency Range 35000 Hz 35000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37610LLUATR-020U5CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-TSSOP"
Electrical Output Voltage
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details