The ACS725LLCTR-50AB-T is an automotive-grade, galvanically isolated current sensor IC designed for accurate AC or DC current sensing in space-constrained applications. It features a small-footprint SOIC8 package with a 1.2 mΩ primary conductor resistance for low power loss and high inrush current withstand capability. The device operates on a single 3.3 V supply and provides a ratiometric analog output proportional to current, with a sensitivity of 26.4 mV/A for a ±50 A measurement range. Integrated differential Hall sensing rejects common-mode magnetic fields, and an on-chip shield suppresses output noise from high dV/dt transients. It is AEC-Q100 qualified, operates from -40°C to 150°C, and is manufactured with Pb-based solder bumps for RoHS compliance under permitted exemptions. The filter pin allows bandwidth tailoring for improved resolution at lower frequencies.
0 to 50 A Current Sensor ICs with Integrated Conductor
Win Source Part Number: 1211634-ACS725LLCTR-
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Response Time: 4µs
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: DC ~ 120kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 14mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Differential
Current - Sensing: 50A
Linearity: ±1.5%
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 2156-ACS725LLCTR-50A
Base Product Number: ACS725
CURRENT SEN HE/DIFF 50A 8-SOIC
"Current Sensor 50A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SEN HE/DIFF 50A 8-SOIC
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS725LLCTR-50AB-T | 1211634-ACS725LLCTR-50AB-T | 620-ACS725LLCTR-50AB-TDKR-ND |
| Product Name | High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection | Sensors, Transducers - Current Sensors | Current Sensors |
| Technology | Hall-Effect | Hall-Effect | |
| Current | 0.0 to 50 amps | 50 amps | 50 amps |
| Operating Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | |
| Voltage | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency Range | 120000 Hz | 120000 Hz |