The ACS725LLCTR-10AB-T is an automotive-grade, galvanically isolated current sensor IC in an SOIC8 package, designed for accurate AC or DC current sensing in space-constrained applications. It features a 1.2 mΩ primary conductor resistance, differential Hall sensing for common-mode field rejection, and a 120 kHz bandwidth analog output. Operated from a 3.3 V single supply, it provides a ratiometric output with factory-trimmed sensitivity of 132 mV/A for a ±10 A measurement range. The device is AEC-Q100 qualified, includes an integrated shield for dV/dt noise suppression, and supports optional bandwidth filtering via a dedicated pin. The package is a low-profile SOIC8 with 100% matte tin plating, and its solder bumps are Pb-based, compliant with RoHS exemptions. Operating temperature range is from -40°C to 150°C.
0 to 50 A Current Sensor ICs with Integrated Conductor
"Current Sensor 10A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SEN HE/DIFFERENTIAL 10A
CURRENT SEN HE/DIFFERENTIAL 10A
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | ACS725LLCTR-10AB-T | 620-ACS725LLCTR-10AB-TTR-ND |
| Product Name | High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection | Current Sensors |
| Technology | Hall-Effect | Hall-Effect |
| Current | 0.0 to 50 amps | 10 amps |
| Mounting / Configuration | "8-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 302 F (-40 to 150 C) |