The ACS724 is an automotive-grade, galvanically isolated current sensor IC for AC or DC current sensing in space-constrained applications, featuring differential Hall sensing to reject common-mode magnetic fields and a small-footprint SOIC8 package. It operates from a 5 V single supply, with a primary conductor resistance of 1.2 mΩ, and offers a 120 kHz bandwidth analog output. The device includes a filter pin for bandwidth control and proprietary temperature compensation for accuracy over the operating range of −40 to 150 °C. The part is AEC-Q100 qualified and provides 2400 V RMS dielectric isolation with 4.2 mm creepage and clearance. The ACS724LLCTR-10AB-T variant provides a sensitivity of 200 mV/A for a ±10 A measurement range and uses Pb-based solder bumps compliant with RoHS exemptions.
The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Evaluation Boards
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766988-ACS724LLCTR-1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Response Time: 4μs
Mounting: SMD
Frequency: DC ~ 120kHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 200mv/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 10A
Linearity: ±1.5%
Accuracy: ±1%
Family Name: ACS724
Categories: Sensors, Transducers
Maximum Supply Current: 14mA
Introduction Date: January 20, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS724LLCTR-10AB-T | 620-1719-1-ND | 766988-ACS724LLCTR-10AB-T |
| Product Name | High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection | Current Sensors | Current Transducers - ACS724LLCTR-10AB-T |
| Technology | Hall-Effect | Hall-Effect | |
| Current | 0.0 to 50 amps | 10 amps | 10 amps |
| Voltage | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |
| Frequency Range | 120000 Hz | 120000 Hz | 120000 Hz |
| Loop Type | Open Loop | Open Loop |