Allegro MicroSystems Inc. High Accuracy 5V Optimized Current Sensor IC ACS723LLCTR-05AB-T

Description
The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Datasheets ACS723KMA ACS723LLC Evaluation Board
Request a Quote Datasheet
Description
The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Datasheets ACS723KMA ACS723LLC Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-05AB-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High Accuracy 5V Optimized Current Sensor IC
ACS723LLCTR-05AB-T
High Accuracy 5V Optimized Current Sensor IC ACS723LLCTR-05AB-T
The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Datasheets ACS723KMA ACS723LLC Evaluation Board

The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Datasheets

  • ACS723KMA
  • ACS723LLC

Evaluation Board

Supplier's Site Datasheet
Current Transducers - ACS723LLCTR-05AB-T - 766983-ACS723LLCTR-05AB-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS723LLCTR-05AB-T
766983-ACS723LLCTR-05AB-T
Current Transducers - ACS723LLCTR-05AB-T 766983-ACS723LLCTR-05AB-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766983-ACS723LLCTR-0 5AB-T Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 8-SOIC (0.154", 3.90mm Width) Response Time: 5μs Mounting: SMD Frequency: DC ~ 80kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 400mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1% Accuracy: ±3% Categories: Sensors, Transducers Maximum Supply Current: 14mA Alternative Parts (Cross-Reference): ACS712ELCTR-05B-T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766983-ACS723LLCTR-05AB-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Response Time: 5μs
Mounting: SMD
Frequency: DC ~ 80kHz
Operating Supply Voltage: 5V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 400mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 5A
Linearity: ±1%
Accuracy: ±3%
Categories: Sensors, Transducers
Maximum Supply Current: 14mA
Alternative Parts (Cross-Reference): ACS712ELCTR-05B-T;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Sensor ICs - 8660767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
8660767P
Current Sensor ICs 8660767P
Current Sensor AC/DC 5V 8-Pin SOIC N

Current Sensor AC/DC 5V 8-Pin SOIC N

Supplier's Site
Current Sensor ICs - 8660767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
8660767
Current Sensor ICs 8660767
Current Sensor AC/DC 5V 8-Pin SOIC N

Current Sensor AC/DC 5V 8-Pin SOIC N

Supplier's Site
Current Sensor ICs - 1775553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
1775553
Current Sensor ICs 1775553
Current Sensor AC/DC 5V 8-Pin SOIC N

Current Sensor AC/DC 5V 8-Pin SOIC N

Supplier's Site
Current Sensors - 620-1641-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1641-6-ND
Current Sensors 620-1641-6-ND
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1641-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1641-2-ND
Current Sensors 620-1641-2-ND
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1641-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1641-1-ND
Current Sensors 620-1641-1-ND
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor, -40 To 150Deg C; Quiescent Current Allegro Microsystems - 95AC0958 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, -40 To 150Deg C; Quiescent Current Allegro Microsystems
95AC0958
Current Sensor, -40 To 150Deg C; Quiescent Current Allegro Microsystems 95AC0958
CURRENT SENSOR, -40 TO 150DEG C; Quiescent Current:-; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

CURRENT SENSOR, -40 TO 150DEG C; Quiescent Current:-; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors
Product Number ACS723LLCTR-05AB-T 766983-ACS723LLCTR-05AB-T 8660767P 8660767 620-1641-6-ND 95AC0958
Product Name High Accuracy 5V Optimized Current Sensor IC Current Transducers - ACS723LLCTR-05AB-T Current Sensor ICs Current Sensor ICs Current Sensors Current Sensor, -40 To 150Deg C; Quiescent Current Allegro Microsystems
Current Type AC Current; DC Current AC Current; DC Current AC Current; DC Current
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 5 amps 0.0 amps
Voltage 5 volts 5 volts 5 volts 4.5 to 5.5 volts
Frequency Range 80000 Hz 80000 Hz 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS758ECB-200B-PSF-T - 1190506-ACS758ECB-200B-PSF-T - Win Source Electronics
Specs
Operating Temperature -40 F (-40 C)
View Details
High Accuracy Dual Fault Output High Isolation Ic - ACS720KLATR-65AB-T-4 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
2 suppliers
Current Sensors - 620-ACS730KLCTR-80AU-TTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
Current Sensors - 620-ACS37032LLZATR-040B3DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-SOIC, 6 Leads"
Electrical Output Voltage
View Details