Allegro MicroSystems Inc. Current Sensors ACS715ELCTR-20A-T

Description
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-1261-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1261-2-ND
Current Sensors 620-1261-2-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1261-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1261-6-ND
Current Sensors 620-1261-6-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1261-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1261-1-ND
Current Sensors 620-1261-1-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Transducers - ACS715ELCTR-20A-T - 1135510-ACS715ELCTR-20A-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS715ELCTR-20A-T
1135510-ACS715ELCTR-20A-T
Current Transducers - ACS715ELCTR-20A-T 1135510-ACS715ELCTR-20A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1135510-ACS715ELCTR- 20A-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Response Time: 5μs Mounting: SMD Frequency: DC ~ 80kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Unidirectional Number of Channels: 1 Sensitivity: 185mV/A For Measuring: DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 20A Linearity: ±1.5% Accuracy: ±1.5% Family Name: ACS715 Categories: Sensors, Transducers Manufacturer Homepage: www.allegromicro.com Maximum Supply Current: 13mA Alternative Parts (Cross-Reference): ACS724LLCTR-20AU-T; Introduction Date: December 11, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1135510-ACS715ELCTR-20A-T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Response Time: 5μs
Mounting: SMD
Frequency: DC ~ 80kHz
Operating Supply Voltage: 5V
Output: Ratiometric, Voltage
Polarization: Unidirectional
Number of Channels: 1
Sensitivity: 185mV/A
For Measuring: DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±1.5%
Accuracy: ±1.5%
Family Name: ACS715
Categories: Sensors, Transducers
Manufacturer Homepage: www.allegromicro.com
Maximum Supply Current: 13mA
Alternative Parts (Cross-Reference): ACS724LLCTR-20AU-T;
Introduction Date: December 11, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems - 77M1975 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
77M1975
Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems 77M1975
LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 620-1261-2-ND 1135510-ACS715ELCTR-20A-T 77M1975
Product Name Current Sensors Current Transducers - ACS715ELCTR-20A-T Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS770KCB-150U-PSF-T-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
2 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details