Integrated Current Sensors
CURRENT SENSOR HE 80A
CURRENT SENSOR HE 80A
CURRENT SENSOR HE 80A
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | ACS71010GMATR-080B5 | 620-ACS71010GMATR-080B5TR-ND |
| Product Name | ±800V Reinforced Isolation High-accuracy Hall-effect Current Sensor in SOICW-16 Package | Current Sensors |
| Technology | Hall-Effect | Hall-Effect |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 221 F (-40 to 105 C) | |
| Current | 80 amps |