Allegro MicroSystems Inc. Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package ACS37200LLXTR-200B3

Description
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-200B3 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time
Request a Quote
Description
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-200B3 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACS37200LLXTR-200B3 is an ultra-compact, automotive-qualified current sensor for measuring up to ±200 A with a low 50 μΩ primary conductor resistance in an 8-pin PSOF (LX) package. It operates from a 3.3 V or 5 V single supply, provides a 150 kHz analog output with a 4 μs response time, and features differential Hall sensing for common-mode field rejection. The device includes a programmable overcurrent fault output and a stable voltage reference. It offers reinforced isolation with 565 VRMS and 800 V peak rated working voltage, 1097 VRMS basic isolation, and 8 kV impulse withstand capability. The sensor is rated for operation from -40°C to 150°C and is AEC-Q100 Grade 0 qualified with a moisture sensitivity level of 3.

Datasheet Summary
Powered by GS/AI

The ACS37200LLXTR-200B3 is an ultra-compact, automotive-qualified current sensor for measuring up to ±200 A with a low 50 μΩ primary conductor resistance in an 8-pin PSOF (LX) package. It operates from a 3.3 V or 5 V single supply, provides a 150 kHz analog output with a 4 μs response time, and features differential Hall sensing for common-mode field rejection. The device includes a programmable overcurrent fault output and a stable voltage reference. It offers reinforced isolation with 565 VRMS and 800 V peak rated working voltage, 1097 VRMS basic isolation, and 8 kV impulse withstand capability. The sensor is rated for operation from -40°C to 150°C and is AEC-Q100 Grade 0 qualified with a moisture sensitivity level of 3.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package - ACS37200LLXTR-200B3 - Allegro MicroSystems Inc.
Manchester, NH, United States
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package
ACS37200LLXTR-200B3
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package ACS37200LLXTR-200B3
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-200B3 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time

Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package

Part number: ACS37200LLXTR-200B3

The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation.

Key specifications

  • Bandwidth: 150 kHz, 4 us response
  • Hall-effect, differential sensing
  • 3.3 V / 5 V supply
  • 1097 VRMS basic isolation
  • -40 to 150 C
  • 50 uOhm primary conductor

Features & Benefits

  • Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability
  • Overcurrent FAULT output with an adjustable threshold for enhanced system protection
  • VREF output voltage for differential routing in noisy application environments
  • Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation
  • 150 kHz analog output and 4 µs response time
Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Current Sensors
Product Number ACS37200LLXTR-200B3
Product Name Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package
Current Type AC Current; DC Current
Technology Hall-Effect
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS754SCB-100-PFF-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
Current Transducers - ACS714ELCTR-30A-T - 007892-ACS714ELCTR-30A-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 30 amps
View Details
2 suppliers
 - ACS37002LMCATR-050U5 - Rochester Electronics
View Details
2 suppliers
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-45AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
3 suppliers