Allegro MicroSystems Inc. Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package ACS37200LLXTR-100B3

Description
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-100B3 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time
Request a Quote Datasheet
Description
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-100B3 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package - ACS37200LLXTR-100B3 - Allegro MicroSystems Inc.
Manchester, NH, United States
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package
ACS37200LLXTR-100B3
Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package ACS37200LLXTR-100B3
Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-100B3 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation. Key specifications Bandwidth: 150 kHz, 4 us response Hall-effect, differential sensing 3.3 V / 5 V supply 1097 VRMS basic isolation -40 to 150 C 50 uOhm primary conductor Features & Benefits Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability Overcurrent FAULT output with an adjustable threshold for enhanced system protection VREF output voltage for differential routing in noisy application environments Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation 150 kHz analog output and 4 µs response time

Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package

Part number: ACS37200LLXTR-100B3

The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and 565VRMS reinforced isolation.

Key specifications

  • Bandwidth: 150 kHz, 4 us response
  • Hall-effect, differential sensing
  • 3.3 V / 5 V supply
  • 1097 VRMS basic isolation
  • -40 to 150 C
  • 50 uOhm primary conductor

Features & Benefits

  • Ultra-low primary conductor resistance (50 μΩ) for high efficiency, inrush capability and thermal reliability
  • Overcurrent FAULT output with an adjustable threshold for enhanced system protection
  • VREF output voltage for differential routing in noisy application environments
  • Compact PSOF-8 package supports 5656 VRMS withstand voltage and ±800 VPK/565 VRMS reinforced isolation
  • 150 kHz analog output and 4 µs response time
Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Current Sensors
Product Number ACS37200LLXTR-100B3
Product Name Ultra-Low-Loss Isolated Hall-Effect Current Sensor (±200 A) in Compact PSOF-8 package
Current Type AC Current; DC Current
Technology Hall-Effect
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolated, Digital Output, Power Monitoring IC With Zero-Crossing Detection, Overcurrent And Overvoltage Flagging - ACS37800KMACTR-030B3-I2C - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
400 Khz, High Accuracy Current Sensor With Pin-Selectable Gains - ACS37002LMCATR-050B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers
Current Sensors - 620-CT110PDV-ID6CT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration 6-TDFN Exposed Pad
Electrical Output Voltage; Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details