The ACS37003KMCATR-085B5
The ACS37003 offers precise current sensing for industrial motor control and power applications, with 400kHz bandwidth, 5kV isolation, and differential sensing for high accuracy in noisy environments. Its low internal conductor resistance minimizes power loss.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
"Current Sensor 85A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
"Current Sensor 85A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
"Current Sensor 85A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | ACS37003KMCATR-085B5 | 620-ACS37003KMCATR-085B5DKR-ND |
| Product Name | 400 Khz, High Accuracy Current Sensor With 5Kv Isolation | Current Sensors |
| Technology | Hall-Effect | Hall-Effect |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Current | 0.0 to 400 amps | 85 amps |
| Voltage | 5 volts | 4.5 to 5.5 volts |
| Frequency Range | 400000 Hz | 400000 Hz |