Allegro MicroSystems Inc. 404 Khz, High Accuracy Current Sensor With Pin-Selectable Gains ACS37002LMABTR-066B5

Description
0 to 50 A Current Sensor ICs with Integrated Conductor
Request a Quote Datasheet
Description
0 to 50 A Current Sensor ICs with Integrated Conductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
404 Khz, High Accuracy Current Sensor With Pin-Selectable Gains - ACS37002LMABTR-066B5 - Allegro MicroSystems Inc.
Manchester, NH, United States
404 Khz, High Accuracy Current Sensor With Pin-Selectable Gains
ACS37002LMABTR-066B5
404 Khz, High Accuracy Current Sensor With Pin-Selectable Gains ACS37002LMABTR-066B5
0 to 50 A Current Sensor ICs with Integrated Conductor

0 to 50 A Current Sensor ICs with Integrated Conductor

Supplier's Site Datasheet
Sensors, Transducers Current Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Current Sensors
Sensors, Transducers Current Sensors
Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Sensors, Transducers Current Sensors Series: ACS37002 Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 150°C (TA) Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Base Product Number: ACS370 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Allegro MicroSystems
Category: Sensors, Transducers Current Sensors
Series: ACS37002
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 150°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Base Product Number: ACS370
Product Status: Active

Buy Now Datasheet
Current Sensors - 620-ACS37002LMABTR-066B5CT-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Current Sensors - 620-ACS37002LMABTR-066B5TR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Current Sensors - 620-ACS37002LMABTR-066B5DKR-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

"Current Sensor 66.7A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics DigiKey
Product Category Current Sensors Current Sensors Current Sensors
Product Number ACS37002LMABTR-066B5 620-ACS37002LMABTR-066B5CT-ND
Product Name 404 Khz, High Accuracy Current Sensor With Pin-Selectable Gains Sensors, Transducers Current Sensors Current Sensors
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 66.7 amps
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor W/Overcurrent Fault Output - ACS711KEXLT-31AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 0.0 to 50 amps
View Details
3 suppliers
Current Sensors - 620-CT220PMC-HS5TR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration SC-74A, SOT-753
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC - A1363LLUTR-10-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details