Allegro MicroSystems Inc. Automotive Foc BLDC Motor Controller A89307KETSR-J

Description
Brushless DC Drivers (BLDC)
Request a Quote
Description
Brushless DC Drivers (BLDC)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A89307KETSR-J is an automotive-grade, 3-phase sensorless brushless DC motor controller with integrated field-oriented control, designed for applications such as battery cooling and radiator fans. It operates from 5.5 to 50 V and is packaged in a 28-contact QFN with an exposed thermal pad and wettable flanks, measuring 5 mm × 5 mm × 0.90 mm. The device supports analog, PWM, and clock mode speed control, closed-loop speed regulation, and includes programmable current limiting, brake and direction inputs, and I²C interface for configuration and status readback. It is qualified to AEC-Q100 and features thermal protection, lock detection, and soft-on/soft-off operation. The package is lead-free with matte tin plating.

Datasheet Summary
Powered by GS/AI

The A89307KETSR-J is an automotive-grade, 3-phase sensorless brushless DC motor controller with integrated field-oriented control, designed for applications such as battery cooling and radiator fans. It operates from 5.5 to 50 V and is packaged in a 28-contact QFN with an exposed thermal pad and wettable flanks, measuring 5 mm × 5 mm × 0.90 mm. The device supports analog, PWM, and clock mode speed control, closed-loop speed regulation, and includes programmable current limiting, brake and direction inputs, and I²C interface for configuration and status readback. It is qualified to AEC-Q100 and features thermal protection, lock detection, and soft-on/soft-off operation. The package is lead-free with matte tin plating.

Suppliers

Company
Product
Description
Supplier Links
Automotive Foc BLDC Motor Controller - A89307KETSR-J - Allegro MicroSystems Inc.
Manchester, NH, United States
Automotive Foc BLDC Motor Controller
A89307KETSR-J
Automotive Foc BLDC Motor Controller A89307KETSR-J
Brushless DC Drivers (BLDC)

Brushless DC Drivers (BLDC)

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-A89307KETSR-JDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-A89307KETSR-JDKR-ND
Motor Drivers, Controllers 620-A89307KETSR-JDKR-ND
Multiphase Motor Driver NMOS I²C 28-QFN (5x5)

Multiphase Motor Driver NMOS I²C 28-QFN (5x5)

Buy Now Datasheet
Motor Drivers, Controllers - 620-A89307KETSR-JCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-A89307KETSR-JCT-ND
Motor Drivers, Controllers 620-A89307KETSR-JCT-ND
Multiphase Motor Driver NMOS I²C 28-QFN (5x5)

Multiphase Motor Driver NMOS I²C 28-QFN (5x5)

Buy Now Datasheet
Motor Drivers, Controllers - 620-A89307KETSR-JTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-A89307KETSR-JTR-ND
Motor Drivers, Controllers 620-A89307KETSR-JTR-ND
Multiphase Motor Driver NMOS I²C 28-QFN (5x5)

Multiphase Motor Driver NMOS I²C 28-QFN (5x5)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A89307KETSR-J - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A89307KETSR-J
PMIC - Motor Drivers, Controllers A89307KETSR-J
SENSORLESS 3 PHASE GATE DRIVER W

SENSORLESS 3 PHASE GATE DRIVER W

Supplier's Site Datasheet
Motor Drivers, Controllers - A89307KETSR-J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A89307KETSR-J
Motor Drivers, Controllers A89307KETSR-J
Multiphase Motor Driver NMOS I²C 28-QFN (5x5)

Multiphase Motor Driver NMOS I²C 28-QFN (5x5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A89307KETSR-J
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A89307KETSR-J
SENSORLESS 3 PHASE GATE DRIVER W

SENSORLESS 3 PHASE GATE DRIVER W

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motor Speed Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A89307KETSR-J 620-A89307KETSR-JDKR-ND A89307KETSR-J A89307KETSR-J A89307KETSR-J
Product Name Automotive Foc BLDC Motor Controller Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount 28-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F) 150 C (302 F)
AC Input 6 to 50 volts
Unlock Full Specs
to access all available technical data