Brushless DC Drivers (BLDC)
Multiphase Motor Driver Analog, I²C, PWM 24-QFN (4x4)
Multiphase Motor Driver Analog, I²C, PWM 24-QFN (4x4)
Multiphase Motor Driver Analog, I²C, PWM 24-QFN (4x4)
Motion Control Electronic, Product overview: A89301GESSR from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A89301GESSR can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964380-A89301GESSR
Interface: Analog, I2C
Height: 800 µm
Output Voltage: 52 V
Categories: PMIC - Motor Drivers,Controllers
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Ambient Temperature Range High: 105 °C
Max Supply Voltage: 50 V
Min Supply Voltage: 5.5 V
Nominal Supply Current: 10 µA
Max Junction Temperature (Tj): 150 °C
THREE PHASE FOC BLDC MOTOR CONTR
THREE PHASE FOC BLDC MOTOR CONTR
Multiphase Motor Driver Analog, I²C, PWM 24-QFN (4x4)
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A89301GESSR | 620-A89301GESSRCT-ND | 744-A89301GESSR | 964380-A89301GESSR | A89301GESSR | A89301GESSR | A89301GESSR |
| Product Name | Three Phase Foc BLDC Motor Controller | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - A89301GESSR | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount | PCB Mount; 24-WFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| AC Input | 6 to 50 volts | 50 volts |