IC MOTOR DRVR 4.5V-5.5V 28TSSOP Product overview: A8904SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A8904SLPTR-T can be used for catalog matching and distributor lookup.
Motor Driver CMOS, DMOS SPI 28-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134845-A8904SLPTR-T
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: CMOS, DMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller - Commutation, Direction Management
Interface: SPI
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Half Bridge (3)
Voltage - Load: 4 V ~ 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: A8904
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 28-TSSOP-EP
Alternative Parts (Cross-Reference): PW-82520R1-300Q; PW-82520R1-310Q; PW-82520R1-311L;
Introduction Date: March 04, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Motor Driver CMOS, DMOS SPI 28-TSSOP-EP
IC MOTOR DRVR 4.5V-5.5V 28TSSOP
IC MOTOR DRVR 4.5V-5.5V 28TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-A8904SLPTR-T | 620-1154-2-ND | 1134845-A8904SLPTR-T | A8904SLPTR-T | A8904SLPTR-T | A8904SLPTR-T |
| Product Name | 4.5V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - A8904SLPTR-T | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | SPI | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |