Win Source Part Number: 1350963-A8735EEETR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Applications: Photoflash Capacitor Charger, Xenon
Standard Package: 3,000
Current - Supply: 50µA
Voltage - Supply: 1.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-DFN/MLP (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A8735
Product Status: Obsolete
Photoflash Capacitor Charger, Xenon PMIC 8-DFN/MLP (2x2)
Analog Circuit, 1 Func, PDSO8, 2 X 2 MM, 0.60 MM HEIGHT, LEAD FREE, MO-229UCCD, DFN-8 Product overview: A8735EEETR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-A8735EEETR-T can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1350963-A8735EEETR-T | 620-1339-2-ND | 761-A8735EEETR-T |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized | DFN Power Management IC |
| Package Type | Other; Tape & Reel | Other; 8-UFDFN Exposed Pad | Other; DFN |