Allegro MicroSystems Inc. Drive Board A6810SA

Description
MIN QTY 1386 POWER DRIVER IC; SUPPLY VOLTAGE MAX:7V; PACKAGE/CASE:18-DIP; NO. OF PINS:18; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVERS:10; OUTPUT CUR. FREE 2 YEAR RADWELL WARRANTY
Description
MIN QTY 1386 POWER DRIVER IC; SUPPLY VOLTAGE MAX:7V; PACKAGE/CASE:18-DIP; NO. OF PINS:18; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVERS:10; OUTPUT CUR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 16142446 - Radwell International
Willingboro, NJ, United States
Drive Board
16142446
Drive Board 16142446
MIN QTY 1386 POWER DRIVER IC; SUPPLY VOLTAGE MAX:7V; PACKAGE/CASE:18-DIP; NO. OF PINS:18; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVERS:10; OUTPUT CUR. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 1386 POWER DRIVER IC; SUPPLY VOLTAGE MAX:7V; PACKAGE/CASE:18-DIP; NO. OF PINS:18; LEADED PROCESS COMPATIBLE:YES; NO. OF DRIVERS:10; OUTPUT CUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 16142446
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products

DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8843PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers