The A5989 is a bipolar stepper and high-current DC motor driver designed to control one bipolar stepper motor at up to 1.6 A and one DC motor at up to 3.2 A, operating from a 40 V supply. It features internal synchronous rectification, PWM current regulation with mixed decay mode, and protection including thermal shutdown, undervoltage lockout, and overcurrent detection. The device is packaged in a 6 mm × 6 mm × 0.9 mm, 36-pin QFN with an exposed thermal pad, and operates over a junction temperature range of -40°C to 105°C. Thermal resistance is 27°C/W on a 4-layer PCB per JEDEC JESD51-5. The part supports 3.3 V and 5 V logic inputs and includes sleep mode for low-power operation.
The A5989 provides a highly integrated solution for driving both a bipolar stepper motor and a high-current DC motor, with independent control for each and integrated protection features.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Stepper Motor Controller, BIPolar, QFN-36 Product overview: A5989GEVTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5989GEVTR-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345614-A5989GEVTR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,500
Technology: Power MOSFET
Current - Output: 1.6A, 3.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (6)
Voltage - Load: 8V ~ 40V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4
Voltage - Supply: 8V ~ 40V
Mounting Type: Surface Mount
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-QFN-EP (6x6)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A5989
IC MOTOR DRIVER BIPOLAR 8V-40V
Bipolar Motor Driver Power MOSFET Parallel 36-QFN-EP (6x6)
IC MOTOR DRIVER BIPOLAR 8V-40V
Bipolar Motor Driver Power MOSFET Parallel 36-QFN-EP (6x6)
IC MOTOR DRIVER BIPOLAR 8V-40V
IC MOTOR DRIVER BIPOLAR 8V-40V
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5989GEVTR-T | 744-A5989GEVTR-T | 1345614-A5989GEVTR-T | 620-A5989GEVTR-TDKR-ND | A5989GEVTR-T | A5989GEVTR-T | A5989GEVTR-T |
| Product Name | Bipolar Stepper And High Current Dc Motor Driver | Stepper QFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Bipolar | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; 36-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 8 to 40 volts | 8 to 40 volts | |||||
| DC Input | 8 to 40 volts | 8 to 40 volts |