The A5950KLPTR-T is an automotive DC motor driver in a 16-lead eTSSOP package with an exposed thermal pad, designed for PWM control of DC motors with peak output currents up to ±3 A and operating voltages up to 40 V. It operates over an ambient temperature range of -40 to 150 °C, is AEC-Q100 Grade 0 qualified, and includes overcurrent protection, motor lead short-to-battery and ground protection, thermal shutdown with hysteresis, and synchronous rectification for reduced power dissipation.
The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and commercial grades.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
IC MOTOR DRIVER 5.5V-40V 16TSSOP Product overview: A5950KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5950KLPTR-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Win Source Part Number: 1347318-A5950KLPTR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Technology: Power MOSFET
Current - Output: 3A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 5.5V ~ 40V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.5V ~ 40V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-eTSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A5950
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
IC MOTOR DRIVER 5.5V-40V 16TSSOP
IC MOTOR DRIVER 5.5V-40V 16TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5950KLPTR-T | 744-A5950KLPTR-T | 620-1862-1-ND | 1347318-A5950KLPTR-T | A5950KLPTR-T | A5950KLPTR-T | A5950KLPTR-T |
| Product Name | Automotive Dc Brush Motor Driver | 5.5V 40V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 40 volts | 6 to 40 volts | 6 to 40 volts |