The A5950GLPTR-T is a DC motor driver designed for PWM control of DC motors with peak output currents up to ±3 A and operating voltages up to 40 V. It is housed in a 16-lead eTSSOP package with an exposed power pad for thermal performance. The device operates over an ambient temperature range of -40 to 105 °C and includes integrated protections such as overcurrent, motor lead short-to-ground, short-to-battery, thermal shutdown with hysteresis, and undervoltage lockout. Synchronous rectification reduces power dissipation, and a fault output provides diagnostic feedback. It is AEC-Q100 Grade 0 qualified.
The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and commercial grades.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859016-A5950GLPTR-T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A5950
Categories: Integrated Circuits (ICs)
Case / Package: 16-eTSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1861-1, 620-1861-2, A5950GLPSR-T, 620-1861-6
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
Brush DC Motor Controller, PDSO16, TSSOP-16 Product overview: A5950GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5950GLPTR-T can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5.5V-40V 16TSSOP
Motor Driver Power MOSFET PWM 16-eTSSOP-EP
IC MOTOR DRIVER 5.5V-40V 16TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5950GLPTR-T | 859016-A5950GLPTR-T | 620-1861-6-ND | 744-A5950GLPTR-T | A5950GLPTR-T | A5950GLPTR-T | A5950GLPTR-T |
| Product Name | DC Brush Motor Driver | PMIC - PMIC - Motor Drivers, Controllers - A5950GLPTR-T | Motor Drivers, Controllers | TSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Communication | PWM | PWM | |||||
| AC Input | 6 to 40 volts |