Allegro MicroSystems Inc. Three-Phase Sensorless Fan Driver IC A5947KLPTR-T

Description
The A5947 simplifies the design of sensorless automotive fan systems with its integrated closed-loop speed control, sinusoidal drive, and programmable speed curves. Eliminates the need for a microcontroller and reduces PCB space. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A5947-B Automotive A5947G Evaluation Board
Request a Quote Datasheet
Description
The A5947 simplifies the design of sensorless automotive fan systems with its integrated closed-loop speed control, sinusoidal drive, and programmable speed curves. Eliminates the need for a microcontroller and reduces PCB space. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A5947-B Automotive A5947G Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-Phase Sensorless Fan Driver IC - A5947KLPTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Three-Phase Sensorless Fan Driver IC
A5947KLPTR-T
Three-Phase Sensorless Fan Driver IC A5947KLPTR-T
The A5947 simplifies the design of sensorless automotive fan systems with its integrated closed-loop speed control, sinusoidal drive, and programmable speed curves. Eliminates the need for a microcontroller and reduces PCB space. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet A5947-B Automotive A5947G Evaluation Board

The A5947 simplifies the design of sensorless automotive fan systems with its integrated closed-loop speed control, sinusoidal drive, and programmable speed curves. Eliminates the need for a microcontroller and reduces PCB space.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

  • A5947-B Automotive
  • A5947G

Evaluation Board

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1011218-A5947KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1011218-A5947KLPTR-T
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1011218-A5947KLPTR-T
Win Source Part Number: 1011218-A5947KLPTR-T Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Fan Motor Driver Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Function: Driver Interface: Analog, I2C, PWM Motor Type - AC, DC: Brushless DC (BLDC) Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-2037-1,620-2037- 2,620-2037-6 Base Product Number: A5947

Win Source Part Number: 1011218-A5947KLPTR-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, Fan Motor Driver
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Driver
Interface: Analog, I2C, PWM
Motor Type - AC, DC: Brushless DC (BLDC)
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-2037-1,620-2037-2,620-2037-6
Base Product Number: A5947

Buy Now
Singapore, Singapore
Motor Driver IC
744-A5947KLPTR-T
Motor Driver IC 744-A5947KLPTR-T
THREE PHASE FOC BLDC MOTOR DRIVE Product overview: A5947KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5947KLPTR-T can be used for catalog matching and distributor lookup.

THREE PHASE FOC BLDC MOTOR DRIVE Product overview: A5947KLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5947KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A5947KLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A5947KLPTR-T
Motor Drivers, Controllers A5947KLPTR-T
Motor Driver Power MOSFET Analog, I²C, PWM 20-TSSOP-EP

Motor Driver Power MOSFET Analog, I²C, PWM 20-TSSOP-EP

Buy Now
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - A5947KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
A5947KLPTR-T
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers A5947KLPTR-T
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers

Supplier's Site
Motor Driver, -40 To 125Deg C; Motor Type Allegro Microsystems - 07AH2406 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Allegro Microsystems
07AH2406
Motor Driver, -40 To 125Deg C; Motor Type Allegro Microsystems 07AH2406
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP-EP; No. of Pins:20Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP-EP; No. of Pins:20Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - A5947KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A5947KLPTR-T
PMIC - Motor Drivers, Controllers A5947KLPTR-T
THREE PHASE FOC BLDC MOTOR DRIVE

THREE PHASE FOC BLDC MOTOR DRIVE

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A5947KLPTR-T 1011218-A5947KLPTR-T 744-A5947KLPTR-T A5947KLPTR-T A5947KLPTR-T 07AH2406 A5947KLPTR-T
Product Name Three-Phase Sensorless Fan Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Driver, -40 To 125Deg C; Motor Type Allegro Microsystems PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC) DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

0.4A DFN Motor Driver IC - 744-A1448EEWLT-P - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
TSSOP Motor Driver IC - 744-A4947GLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
5 suppliers
Motor Drivers, Controllers - 620-1144-2-ND - DigiKey
Specs
Configuration PCB Mount; 44-LCC (J-Lead)
Communication Logic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
6 suppliers
Motor Drivers, Controllers - 620-1134-2-ND - DigiKey
Specs
Configuration PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
7 suppliers