Allegro MicroSystems Inc. 3-Phase Sinusoidal Sensorless Fan Controller A5932GLPTR-T

Description
The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings View Datasheet A5932 Datasheet A5932-1 Datasheet Evaluation Board
Request a Quote Datasheet
Description
The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings View Datasheet A5932 Datasheet A5932-1 Datasheet Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Sinusoidal Sensorless Fan Controller - A5932GLPTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
3-Phase Sinusoidal Sensorless Fan Controller
A5932GLPTR-T
3-Phase Sinusoidal Sensorless Fan Controller A5932GLPTR-T
The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings View Datasheet A5932 Datasheet A5932-1 Datasheet Evaluation Board

The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
View Datasheet

  • A5932 Datasheet
  • A5932-1 Datasheet

Evaluation Board

Supplier's Site Datasheet
Motor Driver IC - 744-A5932GLPTR-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-A5932GLPTR-T
Motor Driver IC 744-A5932GLPTR-T
AC Motor Controller, Product overview: A5932GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5932GLPTR-T can be used for catalog matching and distributor lookup.

AC Motor Controller, Product overview: A5932GLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5932GLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A5932GLPTR-T - 859009-A5932GLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A5932GLPTR-T
859009-A5932GLPTR-T
PMIC - PMIC - Motor Drivers, Controllers - A5932GLPTR-T 859009-A5932GLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859009-A5932GLPTR-T Series: * Features: Motor Driver Package: Reel - TR Family Name: A5932 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: A5932GLPTR-T-ND, 620-2034-2, 620-2034-1, 620-2034-6

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859009-A5932GLPTR-T
Series: *
Features: Motor Driver
Package: Reel - TR
Family Name: A5932
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: A5932GLPTR-T-ND, 620-2034-2, 620-2034-1, 620-2034-6

Buy Now Datasheet
Motor Drivers, Controllers - A5932GLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A5932GLPTR-T
Motor Drivers, Controllers A5932GLPTR-T
Multiphase Motor Driver NMOS 16-eTSSOP-EP

Multiphase Motor Driver NMOS 16-eTSSOP-EP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A5932GLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A5932GLPTR-T
3-PHASE SENSORLESS SINUSOIDAL FA

3-PHASE SENSORLESS SINUSOIDAL FA

Supplier's Site
PMIC - Motor Drivers, Controllers - A5932GLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A5932GLPTR-T
PMIC - Motor Drivers, Controllers A5932GLPTR-T
3-PHASE SENSORLESS SINUSOIDAL FA

3-PHASE SENSORLESS SINUSOIDAL FA

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A5932GLPTR-T 744-A5932GLPTR-T 859009-A5932GLPTR-T A5932GLPTR-T A5932GLPTR-T A5932GLPTR-T
Product Name 3-Phase Sinusoidal Sensorless Fan Controller Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - A5932GLPTR-T Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 2A TSSOP Motor Driver IC - 744-A3984SLPTR - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Logic
Operating Temperature -20 C (-4 F)
View Details
5 suppliers
Motor Drivers, Controllers - 620-1220-5-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; "38-TFSOP (0.173"", 4.40mm Width)"
Communication Parallel Interface
View Details
6 suppliers
Motor Drivers, Controllers - A3935KJP-ND - DigiKey
Specs
Configuration PCB Mount; 48-LQFP Exposed Pad
Communication Parallel Interface
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
4 suppliers
Motor Drivers, Controllers - 620-1132-2-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication Parallel Interface
View Details
6 suppliers